Broadcom Inc. High Brightness 4mm Oval Blue LED with 42° x 95° Viewing Angle HLMP-LB3V-TVPDD

Description
The Avago HLMP-LB3V-TVPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 42° x 95°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Description
The Avago HLMP-LB3V-TVPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 42° x 95°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

Suppliers

Company
Product
Description
Supplier Links
High Brightness 4mm Oval Blue LED with 42° x 95° Viewing Angle - HLMP-LB3V-TVPDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 4mm Oval Blue LED with 42° x 95° Viewing Angle
HLMP-LB3V-TVPDD
High Brightness 4mm Oval Blue LED with 42° x 95° Viewing Angle HLMP-LB3V-TVPDD
The Avago HLMP-LB3V-TVPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 42° x 95°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

The Avago HLMP-LB3V-TVPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 42° x 95°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

Supplier's Site

Technical Specifications

  Broadcom Inc.
Product Category Light Emitting Diodes (LED)
Product Number HLMP-LB3V-TVPDD
Product Name High Brightness 4mm Oval Blue LED with 42° x 95° Viewing Angle
LED Type Blue
Peak Wavelength 463 nm (4630 Å)
Viewing Angle 42 to 95 degrees
Luminous Intensity 800 to 1380 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017491 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 320 nm (3200 Å)
Viewing Angle 130 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Green
Peak Wavelength 570 nm (5700 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 24 degrees
View Details