These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Amber 590nm LED Indication - Discrete 2.1V Radial
| Broadcom Inc. | DigiKey | |
|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-EL1A-Z1KDV | HLMP-EL1A-Z1KDV-ND |
| Product Name | 5mm Round Amber | LED Indication - Discrete |
| LED Package: | T-1.75 | Radial |
| LED Type | Amber | Amber |
| Peak Wavelength | 590 nm (5900 Å) | 594 nm (5940 Å) |
| Viewing Angle | 15 to 30 degrees | 15 degrees |