Dome Packages
The HLMP-Q150 Series dome lamps for use as indicators use a tinted, diffused lens to provide a wide viewing angle with a high on-off contrast ratio.
Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Manufacturer: Broadcom Limited
Win Source Part Number: 873634-HLMP-Q150
Features: Red 637nm LED Indication - Discrete 1.6V Axial, Flat Leads
Package: Bulk
Package: Axial, Flat Leads
Mounting: Through Hole, Axial
Family Name: HLMP-Q150
Categories: Optoelectronics
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: HLMPQ150, 516-1397, 516-1397-NDR
Red 637nm LED Indication - Discrete 1.6V Axial, Flat Leads
Standard LEDs - SMD Poly Dome Red
LED, 1.9MM, RED, 1.8MCD, 637NM; LED Colour:Red; LED Mounting:Through Hole; LED Case Size:1.9mm; Forward Current If:10mA; Forward Voltage:1.6V; Wavelength Typ:637nm; Luminous Intensity:1.8mcd; Viewing Angle:90°; Lens Shape:Round; RoHS Compliant: Yes
| Broadcom Inc. | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) | Light Emitting Diodes (LED) |
| Product Number | HLMP-Q150 | 873634-HLMP-Q150 | 826537 | 826537P | 516-1397-ND | HLMP-Q150 | 97K1457 |
| Product Name | Subminiature LED Lamps | LED Indication - Discrete - HLMP-Q150 | LEDs | LEDs | LED Indication - Discrete | Standard LEDs - SMD | Led, 1.9Mm, Red, 1.8Mcd, 637Nm; Led Colour Broadcom |
| LED Package: | 1.65mm Dia. | 2.21 x 2.34 x 2.92mm | Axial, Flat Leads | ||||
| LED Type | Red | Red; Red | Red | Red | |||
| Peak Wavelength | 645 nm (6450 Å) | 637 nm (6370 Å) | 645 nm (6450 Å) | 637 nm (6370 Å) | |||
| Viewing Angle | 90 degrees | 28 degrees | 90 degrees | 90 degrees | |||
| Luminous Intensity | 1.8 milliCandela | 1.8 milliCandela | 1.8 milliCandela | 1.8 milliCandela |