Broadcom Inc. LED Indication - Discrete HLMP-HL71-XZ0DD

Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-HL71-XZ0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-HL71-XZ0DD-ND
LED Indication - Discrete HLMP-HL71-XZ0DD-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1162826-HLMP-HL71-XZ0DD
Optoelectronics - LED Indication - Discrete 1162826-HLMP-HL71-XZ0DD
Win Source Part Number: 1162826-HLMP-HL71-XZ 0DD Category: Optoelectronics>LED Indication - Discrete Color: Amber Package: Tape & Box (TB) Standard Package: 2,000 Configuration: Standard Viewing Angle: 40° x 100° Lens Transparency: Diffused Voltage - Forward (Vf) (Typ): 2.1V Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 594nm Height (Max): 7.20mm Mounting Type: Through Hole Package / Case: Radial Supplier Device Package: 5mm Oval Dimension: 5.20mm L x 3.80mm W Lens Style: Round with Domed Top Lens Size: 5mm, T-1 3/4 ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-HL71

Win Source Part Number: 1162826-HLMP-HL71-XZ0DD
Category: Optoelectronics>LED Indication - Discrete
Color: Amber
Package: Tape & Box (TB)
Standard Package: 2,000
Configuration: Standard
Viewing Angle: 40° x 100°
Lens Transparency: Diffused
Voltage - Forward (Vf) (Typ): 2.1V
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 594nm
Height (Max): 7.20mm
Mounting Type: Through Hole
Package / Case: Radial
Supplier Device Package: 5mm Oval
Dimension: 5.20mm L x 3.80mm W
Lens Style: Round with Domed Top
Lens Size: 5mm, T-1 3/4
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMP-HL71

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-HL71-XZ0DD-ND 1162826-HLMP-HL71-XZ0DD
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete
LED Package: Radial
LED Type Amber Amber
Peak Wavelength 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 40 degrees 40 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Color Lighting - 516-ASM6-SL92-NTV0HTR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Blue
Peak Wavelength 450 nm (4500 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 70 degrees
View Details