Broadcom Inc. LED Indication - Discrete HLMP-P505-G0031

Description
LED GREEN CLEAR ZBEND SMD
Request a Quote Datasheet
Description
LED GREEN CLEAR ZBEND SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-P505-G0031CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-P505-G0031CT-ND
LED Indication - Discrete 516-HLMP-P505-G0031CT-ND
LED GREEN CLEAR ZBEND SMD

LED GREEN CLEAR ZBEND SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-P505-G0031TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-P505-G0031TR-ND
LED Indication - Discrete 516-HLMP-P505-G0031TR-ND
Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-P505-G0031DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-P505-G0031DKR-ND
LED Indication - Discrete 516-HLMP-P505-G0031DKR-ND
LED GREEN CLEAR ZBEND SMD

LED GREEN CLEAR ZBEND SMD

Buy Now Datasheet
LED Indication - Discrete - HLMP-P505-G0031 - 920309-HLMP-P505-G0031 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-P505-G0031
920309-HLMP-P505-G0031
LED Indication - Discrete - HLMP-P505-G0031 920309-HLMP-P505-G0031
Manufacturer: Broadcom Limited Win Source Part Number: 920309-HLMP-P505-G00 31 Features: Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: HLMP-P505 Categories: Optoelectronics Case / Package: Z-Bend ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Balance Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000

Manufacturer: Broadcom Limited
Win Source Part Number: 920309-HLMP-P505-G0031
Features: Green 569nm LED Indication - Discrete 2.1V 2-SMD, Z-Bend
Package: Reel - TR
Package: 2-SMD, Z-Bend
Mounting: Surface Mount
Family Name: HLMP-P505
Categories: Optoelectronics
Case / Package: Z-Bend
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-P505-G0031
Standard LEDs - SMD HLMP-P505-G0031
Standard LEDs - SMD Poly Ftop Green

Standard LEDs - SMD Poly Ftop Green

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-P505-G0031CT-ND 920309-HLMP-P505-G0031 HLMP-P505-G0031
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-P505-G0031 Standard LEDs - SMD
LED Package: 2-SMD, Z-Bend
LED Type Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225383 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 390 nm (3900 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Infrared LED - IB5E1/2/3 - Isobaud, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details