Broadcom Inc. 5mm Standard Oval LED HLMP-HB65-QU0DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Standard Oval LED - HLMP-HB65-QU0DD - Broadcom Inc.
San Jose, CA, USA
5mm Standard Oval LED
HLMP-HB65-QU0DD
5mm Standard Oval LED HLMP-HB65-QU0DD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct

Supplier's Site
LED Indication - Discrete - HLMP-HB65-QU0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-HB65-QU0DD-ND
LED Indication - Discrete HLMP-HB65-QU0DD-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-HB65-QU0DD
Standard LEDs - Through Hole HLMP-HB65-QU0DD
Standard LEDs - Through Hole Blue 40x100deg

Standard LEDs - Through Hole Blue 40x100deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-HB65-QU0DD HLMP-HB65-QU0DD-ND HLMP-HB65-QU0DD
Product Name 5mm Standard Oval LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 5mm Oval Radial
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 464 nm (4640 Å)
Viewing Angle 40 to 100 degrees 40 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103075 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Circular high-brightness LED lamp - SLI-343DU(W) - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Orange
Peak Wavelength 611 nm (6110 Å)
View Details
2 suppliers