Broadcom Inc. Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-Q106-R0021

Description
Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet
Description
Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance TS AlGaAs Red LED Lamps - HLMP-Q106-R0021 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance TS AlGaAs Red LED Lamps
HLMP-Q106-R0021
Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-Q106-R0021
Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Dome Packages
The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations

All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Technology
These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Supplier's Site
LED Indication - Discrete - HLMP-Q106-R0021-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-Q106-R0021-ND
LED Indication - Discrete HLMP-Q106-R0021-ND
Red 644nm LED Indication - Discrete 1.9V 2-SMD, Yoke Bend

Red 644nm LED Indication - Discrete 1.9V 2-SMD, Yoke Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q106-R0021
Standard LEDs - SMD HLMP-Q106-R0021
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Q106-R0021 HLMP-Q106-R0021-ND HLMP-Q106-R0021
Product Name Subminiature High Performance TS AlGaAs Red LED Lamps LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.65mm Dia. 2-SMD, Yoke Bend
LED Type Red Red
Peak Wavelength 654 nm (6540 Å) 654 nm (6540 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269508 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 7600 milliwatts
Array Array
Number of Array Elements 4
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1060 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1060 nm (10600 Å)
View Details
LED Indication - Discrete - 516-ASMM-CF03-AP402TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Yellow; Green
Peak Wavelength 572 nm (5720 Å)
View Details