Broadcom Inc. Subminiature LED Lamps HLMP-Q405-H0012

Description
Dome Packages The HLMP-Q405 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages.For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Dome Packages The HLMP-Q405 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages.For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-Q405-H0012 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-Q405-H0012
Subminiature LED Lamps HLMP-Q405-H0012
Dome Packages The HLMP-Q405 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages.For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Dome Packages
The HLMP-Q405 Series dome lamps for use as indicators use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages.For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - HLMP-Q405-H0012-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-Q405-H0012-ND
LED Indication - Discrete HLMP-Q405-H0012-ND
Orange 602nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Orange 602nm LED Indication - Discrete 1.9V 2-SMD, Gull Wing

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q405-H0012
Standard LEDs - SMD HLMP-Q405-H0012
Standard LEDs - SMD Poly Dome Orange

Standard LEDs - SMD Poly Dome Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Q405-H0012 HLMP-Q405-H0012-ND HLMP-Q405-H0012
Product Name Subminiature LED Lamps LED Indication - Discrete Standard LEDs - SMD
LED Package: 1.65mm Dia. 2-SMD, Gull Wing
LED Type Orange Orange
Peak Wavelength 600 nm (6000 Å) 600 nm (6000 Å)
Viewing Angle 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
Optical Power Output 27 milliwatts
View Details
LED White Lighting - 846-1089-1-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
2 suppliers
LCD MOD GRAPHIC 128X64 W/LED - 454-LCM-S12864GSF - Utmel Electronic Limited
ITW Electronic Component Solutions - Lumex
View Details