Broadcom Inc. 5mm Round Amber HLMP-EL3B-WXKDV

Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
5mm Round Amber - HLMP-EL3B-WXKDV - Broadcom Inc.
San Jose, CA, USA
5mm Round Amber
HLMP-EL3B-WXKDV
5mm Round Amber HLMP-EL3B-WXKDV
These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance AlInGaP LEDs provide suuperior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long period of time. Precision optical performance lamps utilize the aluminium indium gallium phosphide (AlInGaP ) technology.These LED lamps are untinted. T-1¾ packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign application. The maximum LED junction temperature limit of +130°C enables high temperature operation in bright sunlight conditions. The epoxy contain both uv-a and uv-b inhibitor to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-EL3B-WXKDV-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL3B-WXKDV-ND
LED Indication - Discrete HLMP-EL3B-WXKDV-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 7693615P - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EL3B-WXKDV LED

Broadcom HLMP-EL3B-WXKDV LED

Supplier's Site
LEDs - 7693615 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EL3B-WXKDV LED

Broadcom HLMP-EL3B-WXKDV LED

Supplier's Site
LEDs - 1781545 - RS Components, Ltd.
Corby, Northants, United Kingdom
Broadcom HLMP-EL3B-WXKDV LED

Broadcom HLMP-EL3B-WXKDV LED

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd.
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL3B-WXKDV HLMP-EL3B-WXKDV-ND 7693615P 7693615
Product Name 5mm Round Amber LED Indication - Discrete LEDs LEDs
LED Package: T-1.75 Radial 5 x 8.71mm
LED Type Amber Amber Clear
Peak Wavelength 590 nm (5900 Å) 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 15 to 30 degrees 30 degrees 30 degrees
Forward Current 30 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880393 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Indication - Discrete - 516-ASCQDB30-NX1Y1B2B302DKR-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type Blue
Peak Wavelength 464 nm (4640 Å)
View Details