Green 525nm LED Indication - Discrete 3.2V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP-LM65-Z30ZZ-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Green |
| Peak Wavelength | 516 nm (5160 Å) |
| Viewing Angle | 50 to 100 degrees |