Broadcom Inc. T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EL26-QT000

Description
Precision Optical Performance AlInGaP II (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP II technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx Series products.
Request a Quote Datasheet
Description
Precision Optical Performance AlInGaP II (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP II technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx Series products.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps - HLMP-EL26-QT000 - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps
HLMP-EL26-QT000
T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EL26-QT000
Precision Optical Performance AlInGaP II (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP II technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight. The HLMP-Exxx Series replace the HLMP-Dxxx Series products.

Precision Optical Performance AlInGaP II (aluminum indium gallium phosphide) LEDs offer superior light output for excellent readability in sunlight and dependable performance. The AlInGaP II technology provides extremely stable light output over long periods of time.
These LED lamps are untinted, nondiffused, T-1 3/4 packages incorporating second generation optics which produce well defined radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
The HLMP-Exxx Series replace the HLMP-Dxxx Series products.

Supplier's Site
LED Indication - Discrete - HLMP-EL26-QT000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL26-QT000-ND
LED Indication - Discrete HLMP-EL26-QT000-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL26-QT000
Standard LEDs - Through Hole HLMP-EL26-QT000
Standard LEDs - Through Hole Amber, 590nm 23 Deg, 3200mcd(max)

Standard LEDs - Through Hole Amber, 590nm 23 Deg, 3200mcd(max)

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL26-QT000 HLMP-EL26-QT000-ND HLMP-EL26-QT000
Product Name T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 592 nm (5920 Å)
Viewing Angle 23 degrees 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736298 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
DURIS® low and mid power LEDs - GR DASPA1.23 - OSRAM Opto Semiconductors
Specs
LED Type Red
Peak Wavelength 634 nm (6340 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow; Green; Multi-Colored
Peak Wavelength 585 nm (5850 Å)
View Details