Amber 592nm LED Indication - Discrete 2.3V Radial
| DigiKey | |
|---|---|
| Product Category | Light Emitting Diodes (LED) |
| Product Number | HLMP-EL25-TW000-ND |
| Product Name | LED Indication - Discrete |
| LED Package: | Radial |
| LED Type | Amber |
| Peak Wavelength | 594 nm (5940 Å) |
| Viewing Angle | 23 degrees |