Broadcom Inc. T-1 (3 mm) Auto Insertable LED Lamp HLMP-NL06

Description
This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.
Request a Quote Datasheet
Description
This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm) Auto Insertable LED Lamp - HLMP-NL06 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm) Auto Insertable LED Lamp
HLMP-NL06
T-1 (3 mm) Auto Insertable LED Lamp HLMP-NL06
This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.

This 3 mm LED lamp is capable of withstanding automatic insertion and wave soldering processes. Designed with a thick epoxy flange and soft leadframe material, it is ideal for clinch and cut operations.

Supplier's Site
LED Indication - Discrete - 516-1769-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1769-ND
LED Indication - Discrete 516-1769-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-NL06
Standard LEDs - Through Hole HLMP-NL06
Standard LEDs - Through Hole Amber Non-diffused 590nm, 96.2mcd

Standard LEDs - Through Hole Amber Non-diffused 590nm, 96.2mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-NL06 516-1769-ND HLMP-NL06
Product Name T-1 (3 mm) Auto Insertable LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Yellow Amber
Peak Wavelength 592 nm (5920 Å) 592 nm (5920 Å)
Viewing Angle 60 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269564 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED White Lighting - 846-1080-2-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: 2020 (5050 Metric)
LED Type White
Color Temperature 5000 K
View Details
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details