Broadcom Inc. LED Indication - Discrete HLMP-EL08-Z2000

Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL08-Z2000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL08-Z2000-ND
LED Indication - Discrete HLMP-EL08-Z2000-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL08-Z2000
Standard LEDs - Through Hole HLMP-EL08-Z2000
Standard LEDs - Through Hole Amber, 590nm 8 Deg, 27000mcd(max)

Standard LEDs - Through Hole Amber, 590nm 8 Deg, 27000mcd(max)

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL08-Z2000-ND HLMP-EL08-Z2000
Product Name LED Indication - Discrete Standard LEDs - Through Hole
LED Package: Radial
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736275 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 846-1136-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 630 nm (6300 Å)
View Details
3 suppliers
Specs
LED Type Red; Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 80 degrees
View Details