Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-K600

Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-K600 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-K600
T-1 (3mm) Diffused LED Lamp HLMP-K600
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-HLMP-K600-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-K600-ND
LED Indication - Discrete 516-HLMP-K600-ND
Green 560nm LED Indication - Discrete 2.1V Radial

Green 560nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LEDs - 826600 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emerald green diffused LED,HLMPK600 10mA

Emerald green diffused LED,HLMPK600 10mA

Supplier's Site
LEDs - 826600P - RS Components, Ltd.
Corby, Northants, United Kingdom
Emerald green diffused LED,HLMPK600 10mA

Emerald green diffused LED,HLMPK600 10mA

Supplier's Site
LEDs - 1781536 - RS Components, Ltd.
Corby, Northants, United Kingdom
Emerald green diffused LED,HLMPK600 10mA

Emerald green diffused LED,HLMPK600 10mA

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K600
Standard LEDs - Through Hole HLMP-K600
Standard LEDs - Through Hole Emld Green Diffused 558nm 1mcd

Standard LEDs - Through Hole Emld Green Diffused 558nm 1mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K600 516-HLMP-K600-ND 826600 826600P HLMP-K600
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete LEDs LEDs Standard LEDs - Through Hole
LED Package: T-1 Radial 3 x 4.7mm
LED Type Green Green Green; Green
Peak Wavelength 558 nm (5580 Å) 558 nm (5580 Å) 560 nm (5600 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 1 milliCandela 1 milliCandela 1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918840 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 516-ALMD-EG3E-WY002TR-ND - DigiKey
Specs
LED Package: 4-SMD, Gull Wing
LED Type Red
Peak Wavelength 634 nm (6340 Å)
View Details