Broadcom Inc. HLMP-PM00-N0000 Subminiature InGaN Green LED Lamps HLMP-PM00-N0000

Description
Flat Top Package The HLMP-PM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Request a Quote Datasheet
Description
Flat Top Package The HLMP-PM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
HLMP-PM00-N0000 Subminiature InGaN Green LED Lamps - HLMP-PM00-N0000 - Broadcom Inc.
San Jose, CA, USA
HLMP-PM00-N0000 Subminiature InGaN Green LED Lamps
HLMP-PM00-N0000
HLMP-PM00-N0000 Subminiature InGaN Green LED Lamps HLMP-PM00-N0000
Flat Top Package The HLMP-PM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Flat Top Package
The HLMP-PM00 flat top lamps use an untinted, nondiffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications. The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more infor-mation refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Supplier's Site
LED Indication - Discrete - HLMP-PM00-N0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-PM00-N0000-ND
LED Indication - Discrete HLMP-PM00-N0000-ND
Green 525nm LED Indication - Discrete 3.7V Axial, Flat Leads

Green 525nm LED Indication - Discrete 3.7V Axial, Flat Leads

Buy Now Datasheet
Led, Smd, Flat, Grn; Led Colour Broadcom - 36AJ9487 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Flat, Grn; Led Colour Broadcom
36AJ9487
Led, Smd, Flat, Grn; Led Colour Broadcom 36AJ9487
LED, SMD, FLAT, GRN; LED Colour:Green; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:525nm; Luminous Intensity:200mcd; Viewing Angle:85°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

LED, SMD, FLAT, GRN; LED Colour:Green; LED Mounting:SMD; LED Case Size:1.91mm; Forward Current If:20mA; Forward Voltage:3.7V; Wavelength Typ:525nm; Luminous Intensity:200mcd; Viewing Angle:85°; Lens Shape:Round; Product Range:-; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-PM00-N0000
Standard LEDs - Through Hole HLMP-PM00-N0000
Standard LEDs - Through Hole Poly Ftop Green

Standard LEDs - Through Hole Poly Ftop Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-PM00-N0000 HLMP-PM00-N0000-ND 36AJ9487 HLMP-PM00-N0000
Product Name HLMP-PM00-N0000 Subminiature InGaN Green LED Lamps LED Indication - Discrete Led, Smd, Flat, Grn; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: v Axial, Flat Leads
LED Type Green Green Green
Peak Wavelength 525 nm (5250 Å) 523 nm (5230 Å) 525 nm (5250 Å)
Viewing Angle 85 degrees 85 degrees 85 degrees
Optical Power Output 110 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736344 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-SLR-325MGT31TB-ND - DigiKey
Specs
LED Package: Radial
LED Type Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers
Specs
LED Type Yellow; Yellow
Peak Wavelength 590 nm (5900 Å)
Viewing Angle 160 degrees
View Details