Broadcom Inc. 4mm Superwide Oval Red HLMP-RL20-MP0DD

Description
The Precision Optical Performance Oval LED is specifically designed for variable message signs and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential.
Request a Quote Datasheet
Description
The Precision Optical Performance Oval LED is specifically designed for variable message signs and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4mm Superwide Oval Red - HLMP-RL20-MP0DD - Broadcom Inc.
San Jose, CA, USA
4mm Superwide Oval Red
HLMP-RL20-MP0DD
4mm Superwide Oval Red HLMP-RL20-MP0DD
The Precision Optical Performance Oval LED is specifically designed for variable message signs and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential.

The Precision Optical Performance Oval LED is specifically designed for variable message signs and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential.

Supplier's Site
LED Indication - Discrete - 516-HLMP-RL20-MP0DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-RL20-MP0DDTB-ND
LED Indication - Discrete 516-HLMP-RL20-MP0DDTB-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-RL20-MP0DD 516-HLMP-RL20-MP0DDTB-ND
Product Name 4mm Superwide Oval Red LED Indication - Discrete
LED Package: 4mm Superwide Oval Radial
LED Type Amber Amber
Peak Wavelength 590 nm (5900 Å) 594 nm (5940 Å)
Viewing Angle 60 to 120 degrees 60 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1918850 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 2.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led Light Bar, Cool Wht, 4000Lm, 1.168M; Light Colour Ledvance - 85AC2471 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 33000 milliwatts
View Details
Circular LED lamp - SLR-332MG - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Yellow; Green
Peak Wavelength 563 nm (5630 Å)
View Details
2 suppliers