Broadcom Inc. LED Indication - Discrete HLMP-Q150-F0011

Description
Red 637nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing
Request a Quote Datasheet
Description
Red 637nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-2462-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2462-6-ND
LED Indication - Discrete 516-2462-6-ND
Red 637nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Red 637nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2462-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2462-2-ND
LED Indication - Discrete 516-2462-2-ND
Red 637nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Red 637nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Buy Now Datasheet
LED Indication - Discrete - 516-2462-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2462-1-ND
LED Indication - Discrete 516-2462-1-ND
Red 637nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Red 637nm LED Indication - Discrete 1.6V 2-SMD, Gull Wing

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-Q150-F0011
718510-HLMP-Q150-F0011
LED Indication - Discrete - HLMP-Q150-F0011 718510-HLMP-Q150-F0011
Manufacturer: Broadcom Limited Win Source Part Number: 718510-HLMP-Q150-F00 11 Packaging: Reel Mounting Style: SMD Color: Red Configuration: Standard Viewing Angle: 90° Lens Color: Red Lens Transparency: Diffused Millicandela Rating: 1.8mcd Current - Test: 1mA Wavelength - Dominant: 637nm Wavelength - Peak: 645nm Categories: Optoelectronics Supplier Device Package: Gull Wing Lens Style: Round with Domed Top Lens Size: 1.78mm Dia Manufacturer Package: 2-SMD, Gull Wing Height (Maximum): 2.92mm Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Family Part Number: HLMP-Q150 Manufacturer Pack Quantity: 1 MSL Level: 2A (4 Weeks) Parts Dimension: 2.08mm L x 2.21mm W Voltage - Forward (Vf): 1.6V

Manufacturer: Broadcom Limited
Win Source Part Number: 718510-HLMP-Q150-F0011
Packaging: Reel
Mounting Style: SMD
Color: Red
Configuration: Standard
Viewing Angle: 90°
Lens Color: Red
Lens Transparency: Diffused
Millicandela Rating: 1.8mcd
Current - Test: 1mA
Wavelength - Dominant: 637nm
Wavelength - Peak: 645nm
Categories: Optoelectronics
Supplier Device Package: Gull Wing
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
Manufacturer Package: 2-SMD, Gull Wing
Height (Maximum): 2.92mm
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Family Part Number: HLMP-Q150
Manufacturer Pack Quantity: 1
MSL Level: 2A (4 Weeks)
Parts Dimension: 2.08mm L x 2.21mm W
Voltage - Forward (Vf): 1.6V

Buy Now
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q150-F0011
Standard LEDs - SMD HLMP-Q150-F0011
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-2462-6-ND 718510-HLMP-Q150-F0011 HLMP-Q150-F0011
Product Name LED Indication - Discrete LED Indication - Discrete - HLMP-Q150-F0011 Standard LEDs - SMD
LED Package: 2-SMD, Gull Wing
LED Type Red Red; Red
Peak Wavelength 645 nm (6450 Å) 637 nm (6370 Å)
Viewing Angle 90 degrees 90 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736291 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 430 nm (4300 Å)
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details