Broadcom Inc. Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-Q106

Description
Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet
Description
Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance TS AlGaAs Red LED Lamps - HLMP-Q106 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance TS AlGaAs Red LED Lamps
HLMP-Q106
Subminiature High Performance TS AlGaAs Red LED Lamps HLMP-Q106
Dome Packages The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Dome Packages
The HLMP-Q106 Series dome lamps, for use as indicators, use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. A variety of package configuration options is available. These include special surface mount lead configurations, gull wing, yoke lead, or Z-bend. Right angle lead bends at 2.54 mm (0.100 inch) and 5.08 mm (0.200 inch) center spacing are available for through hole mounting. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Technology
These subminiature solid state lamps utilize a highly optimized LED material technology, transparent substrate aluminum gallium arsenide (TS AlGaAs). This LED technology has a very high luminous efficiency, capable of producing high light output over a wide range of drive currents (500 mA to 50 mA). The color is deep red at a dominant wavelength of 644 nm deep red. TS AlGaAs is a flip-chip LED technology, die attached to the anode lead and wire bonded to the cathode lead.

Supplier's Site
LED Indication - Discrete - 516-HLMP-Q106-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Q106-ND
LED Indication - Discrete 516-HLMP-Q106-ND
Red 644nm LED Indication - Discrete 1.9V Axial, Flat Leads

Red 644nm LED Indication - Discrete 1.9V Axial, Flat Leads

Buy Now Datasheet
LEDs - 1934752 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red non-diffused LED,HLMPQ106

Red non-diffused LED,HLMPQ106

Supplier's Site
LEDs - 1934752P - RS Components, Ltd.
Corby, Northants, United Kingdom
SUBMIN ALGAAS RED LED

SUBMIN ALGAAS RED LED

Supplier's Site
LEDs - 1783073 - RS Components, Ltd.
Corby, Northants, United Kingdom
Red non-diffused LED,HLMPQ106

Red non-diffused LED,HLMPQ106

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q106
Standard LEDs - SMD HLMP-Q106
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Q106 516-HLMP-Q106-ND 1934752 1934752P HLMP-Q106
Product Name Subminiature High Performance TS AlGaAs Red LED Lamps LED Indication - Discrete LEDs LEDs Standard LEDs - SMD
LED Package: 1.65mm Dia. Axial, Flat Leads 2.21 x 2.34 x 2.92mm
LED Type Red Red Red; Clear
Peak Wavelength 654 nm (6540 Å) 654 nm (6540 Å) 644 nm (6440 Å)
Viewing Angle 15 degrees 15 degrees 15 degrees
Luminous Intensity 130 milliCandela 400 milliCandela 100 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736256 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 855 nm (8550 Å)
View Details
LED Indication - Discrete - 846-SLR343WBD2PT31-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 40 degrees
View Details
2 suppliers
Specs
LED Type Red; Green; Multi-Colored; Green, Red
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details