Broadcom Inc. Subminiature High Performance TS AlInGaP Red LED Lamps HLMT-QL00-T0031

Description
Dome Packages The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.
Request a Quote Datasheet
Description
Dome Packages The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature High Performance TS AlInGaP Red LED Lamps - HLMT-QL00-T0031 - Broadcom Inc.
San Jose, CA, USA
Subminiature High Performance TS AlInGaP Red LED Lamps
HLMT-QL00-T0031
Subminiature High Performance TS AlInGaP Red LED Lamps HLMT-QL00-T0031
Dome Packages The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet. Technology These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Dome Packages
The HLMT-QL00 dome lamps use an untinted, nondiffused lens to provide a high luminous intensity within a narrow radiation pattern.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps data sheet.

Technology
These subminiature solid state lamps utilize the newly developed aluminum indium gallium phosphide (AlInGaP) LED technologies the transparent substrate carrier technology (TS = HLMT-Devices). The TS HLMT-Devices are especially effective in very bright ambient lighting conditions.

Supplier's Site
LED Indication - Discrete - 516-HLMT-QL00-T0031TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMT-QL00-T0031TR-ND
LED Indication - Discrete 516-HLMT-QL00-T0031TR-ND
Amber 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Amber 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 516-HLMT-QL00-T0031DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMT-QL00-T0031DKR-ND
LED Indication - Discrete 516-HLMT-QL00-T0031DKR-ND
Amber 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Amber 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
LED Indication - Discrete - 516-HLMT-QL00-T0031CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMT-QL00-T0031CT-ND
LED Indication - Discrete 516-HLMT-QL00-T0031CT-ND
Amber 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Amber 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMT-QL00-T0031
873640-HLMT-QL00-T0031
LED Indication - Discrete - HLMT-QL00-T0031 873640-HLMT-QL00-T0031
Manufacturer: Broadcom Limited Win Source Part Number: 873640-HLMT-QL00-T00 31 Series: SunPower Features: Amber 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend Package: Reel - TR Package: 2-SMD, Z-Bend Mounting: Surface Mount Family Name: HLMT-QL00 Categories: Optoelectronics Case / Package: Dome Lens Type ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HLMT-QL00-T0031C T, 516-HLMT-QL00-T0031D KR, 516-HLMT-QL00-T0031T R, HLMT-QL00-T0031-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873640-HLMT-QL00-T0031
Series: SunPower
Features: Amber 590nm LED Indication - Discrete 2V 2-SMD, Z-Bend
Package: Reel - TR
Package: 2-SMD, Z-Bend
Mounting: Surface Mount
Family Name: HLMT-QL00
Categories: Optoelectronics
Case / Package: Dome Lens Type
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HLMT-QL00-T0031CT, 516-HLMT-QL00-T0031DKR, 516-HLMT-QL00-T0031TR, HLMT-QL00-T0031-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMT-QL00-T0031
Standard LEDs - SMD HLMT-QL00-T0031
Standard LEDs - SMD Poly Dome Yellow

Standard LEDs - SMD Poly Dome Yellow

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMT-QL00-T0031 516-HLMT-QL00-T0031TR-ND 873640-HLMT-QL00-T0031 HLMT-QL00-T0031
Product Name Subminiature High Performance TS AlInGaP Red LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMT-QL00-T0031 Standard LEDs - SMD
LED Package: 1.65mm 2-SMD, Z-Bend
LED Type Yellow Amber
Peak Wavelength 590 nm (5900 Å) 592 nm (5920 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269574 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 124 degrees
View Details