Broadcom Inc. Subminiature LED Lamps HLMP-P505-G001L

Description
Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-P505-G001L - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-P505-G001L
Subminiature LED Lamps HLMP-P505-G001L
Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Flat Top Package
The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - HLMP-P505-G001L-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-P505-G001L-ND
LED Indication - Discrete HLMP-P505-G001L-ND
Green 569nm LED Indication - Discrete 2.1V Axial, Right Angle Bend (2.54mm Center)

Green 569nm LED Indication - Discrete 2.1V Axial, Right Angle Bend (2.54mm Center)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-P505-G001L
Standard LEDs - Through Hole HLMP-P505-G001L
Standard LEDs - Through Hole Poly Ftop Green

Standard LEDs - Through Hole Poly Ftop Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-P505-G001L HLMP-P505-G001L-ND HLMP-P505-G001L
Product Name Subminiature LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 1.65mm Dia. Axial, Right Angle Bend (2.54mm Center)
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 125 degrees 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103079 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Number of Array Elements 1
View Details
Infrared Emitter - MT51550-IR - Marktech Optoelectronics
Marktech Optoelectronics
Specs
LED Package: 5mm Plastic Round
LED Type Infrared; Red
Peak Wavelength 1550 nm (15500 Å)
View Details
Circular high-brightness LED lamp - SLA560EN4T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Green; Transparent Colorless
Peak Wavelength 523 nm (5230 Å)
View Details