Broadcom Inc. 3mm InGaN LED Lamp HLMP-NS30-J0000

Description
LEDs are designed in an industry standard T-1¾ and T-1 pack-ages with clear and nondiffused optics. These lamps are ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet
Description
LEDs are designed in an industry standard T-1¾ and T-1 pack-ages with clear and nondiffused optics. These lamps are ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
3mm InGaN LED Lamp - HLMP-NS30-J0000 - Broadcom Inc.
San Jose, CA, USA
3mm InGaN LED Lamp
HLMP-NS30-J0000
3mm InGaN LED Lamp HLMP-NS30-J0000
LEDs are designed in an industry standard T-1¾ and T-1 pack-ages with clear and nondiffused optics. These lamps are ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

LEDs are designed in an industry standard T-1¾ and T-1 pack-ages with clear and nondiffused optics. These lamps are ideal for use as indicators and for general purpose lighting. Blue lamps offer color differentiation as blue is attractive and not widely available.

Supplier's Site
LED Indication - Discrete - 516-3537-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3537-ND
LED Indication - Discrete 516-3537-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-NS30-J0000
Standard LEDs - Through Hole HLMP-NS30-J0000
Standard LEDs - Through Hole Blue nGaN 470nmBlue

Standard LEDs - Through Hole Blue nGaN 470nmBlue

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-NS30-J0000 516-3537-ND HLMP-NS30-J0000
Product Name 3mm InGaN LED Lamp LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 3mm Round Lamp Radial
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 468 nm (4680 Å)
Viewing Angle 30 degrees 30 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017475 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 270 nm (2700 Å)
Viewing Angle 130 degrees
View Details
LEDs - 1682440 - RS Components, Ltd.
ROHM Semiconductor USA, LLC
Specs
LED Package: 3.8 dia.x 5.4mm
LED Type Orange; Orange
Peak Wavelength 610 nm (6100 Å)
View Details
4 suppliers
LED Indication - Discrete - SML-LX1206GC-TR - 047097-SML-LX1206GC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 160 degrees
View Details
4 suppliers