Broadcom Inc. 2 mm x 5 mm Rectangular LED Lamp HLMP-S501-C0000

Description
The HLMP-S501-C0000 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet
Description
The HLMP-S501-C0000 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm x 5 mm Rectangular LED Lamp - HLMP-S501-C0000 - Broadcom Inc.
San Jose, CA, USA
2 mm x 5 mm Rectangular LED Lamp
HLMP-S501-C0000
2 mm x 5 mm Rectangular LED Lamp HLMP-S501-C0000
The HLMP-S501-C0000 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

The HLMP-S501-C0000 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

Supplier's Site
LED Indication - Discrete - 516-1286-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1286-ND
LED Indication - Discrete 516-1286-ND
Green 569nm LED Indication - Discrete 2.2V Radial

Green 569nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-S501-C0000
920313-HLMP-S501-C0000
LED Indication - Discrete - HLMP-S501-C0000 920313-HLMP-S501-C0000
Manufacturer: Broadcom Limited Win Source Part Number: 920313-HLMP-S501-C00 00 Features: Green 569nm LED Indication - Discrete 2.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-S501 Categories: Optoelectronics Case / Package: Rectangular 2mmx5mm ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-1286-NDR, 516-1286, HLMPS501C0000

Manufacturer: Broadcom Limited
Win Source Part Number: 920313-HLMP-S501-C0000
Features: Green 569nm LED Indication - Discrete 2.2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-S501
Categories: Optoelectronics
Case / Package: Rectangular 2mmx5mm
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-1286-NDR, 516-1286, HLMPS501C0000

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-S501-C0000
Standard LEDs - Through Hole HLMP-S501-C0000
Standard LEDs - Through Hole Green Diffused 565nm 4mcd

Standard LEDs - Through Hole Green Diffused 565nm 4mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-S501-C0000 516-1286-ND 920313-HLMP-S501-C0000 HLMP-S501-C0000
Product Name 2 mm x 5 mm Rectangular LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-S501-C0000 Standard LEDs - Through Hole
LED Package: 2mm x 5mm Radial
LED Type Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å)
Viewing Angle 110 degrees 110 degrees
Luminous Intensity 4 milliCandela 4 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880400 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Optoelectronics - LED Indication - Discrete - 1241846-SML-LX15HC-RP-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 700 nm (7000 Å)
Viewing Angle 140 degrees
View Details
2 suppliers
TO-66 Package 880 nm Emitter - OD-666 - Opto Diode Corporation, an ITW Company
Opto Diode Corporation, an ITW Company
Specs
LED Package: TO-66
LED Type Near Infrared
Peak Wavelength 880 nm (8800 Å)
View Details