Broadcom Inc. T-1 (3mm) Diffused LED Lamp HLMP-K401

Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet
Description
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Diffused LED Lamp - HLMP-K401 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Diffused LED Lamp
HLMP-K401
T-1 (3mm) Diffused LED Lamp HLMP-K401
This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

This T-1 lamp is widely used in general purpose indicator applications. Diffusants, tints, and optical design are balanced to yield superior light output and wide viewing angle. Several intensity choices are available for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-2543-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2543-ND
LED Indication - Discrete 516-2543-ND
Orange 602nm LED Indication - Discrete 1.9V Radial

Orange 602nm LED Indication - Discrete 1.9V Radial

Buy Now Datasheet
Led, 3Mm, Orange; Led Colour Broadcom - 97K1455 - Newark, An Avnet Company
Chicago, IL, United States
Led, 3Mm, Orange; Led Colour Broadcom
97K1455
Led, 3Mm, Orange; Led Colour Broadcom 97K1455
LED, 3MM, ORANGE; LED Colour:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:602nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, 3MM, ORANGE; LED Colour:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:10mA; Forward Voltage:1.9V; Wavelength Typ:602nm; Luminous Intensity:2.1mcd; Viewing Angle:60°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K401
Standard LEDs - Through Hole HLMP-K401
Standard LEDs - Through Hole Orange

Standard LEDs - Through Hole Orange

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K401 516-2543-ND 97K1455 HLMP-K401
Product Name T-1 (3mm) Diffused LED Lamp LED Indication - Discrete Led, 3Mm, Orange; Led Colour Broadcom Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Orange Orange Orange
Peak Wavelength 600 nm (6000 Å) 600 nm (6000 Å) 602 nm (6020 Å)
Viewing Angle 60 degrees 60 degrees 60 degrees
Luminous Intensity 2.1 milliCandela 2.1 milliCandela 2.1 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - 1N6264 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
1W High Power LED - ASMT-AR00-AST01 - Broadcom Inc.
Specs
Optical Power Output 1000 milliwatts
View Details