Broadcom Inc. LED Indication - Discrete HLMP-EL08-X1L00

Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL08-X1L00-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL08-X1L00-ND
LED Indication - Discrete HLMP-EL08-X1L00-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EL08-X1L00-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 8 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269559 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED White Lighting - 516-2680-1-ND - DigiKey
Specs
LED Package: 4-PLCC
LED Type White
Color Temperature 7250 K
View Details
2 suppliers