Broadcom Inc. LED Indication - Discrete HLMP-P202

Description
Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads
Request a Quote Datasheet
Description
Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-P202-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-P202-ND
LED Indication - Discrete HLMP-P202-ND
Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads

Red 626nm LED Indication - Discrete 1.8V Axial, Flat Leads

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-P202-ND
Product Name LED Indication - Discrete
LED Package: Axial, Flat Leads
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 125 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1960 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
LED White Lighting - 475-GWCS8PM1.PM-LRLT-XX52-1-350-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers