Broadcom Inc. T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp HLMP-K105

Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet
Description
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp - HLMP-K105 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp
HLMP-K105
T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp HLMP-K105
The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

The solid state LED lamp utilize newly developed double heterojunction (DH) AlGaAs/GaAs material technology. This LED material has outstanding light output efficiency over a wide range of drive currents. The color is deep red at the dominant wavelength of 637 nanometers. This lamp may be DC or pulse driven to achieve desired light output.

Supplier's Site
LED Indication - Discrete - 516-1314-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1314-ND
LED Indication - Discrete 516-1314-ND
Red 637nm LED Indication - Discrete 1.8V Radial

Red 637nm LED Indication - Discrete 1.8V Radial

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-K105
274782-HLMP-K105
LED Indication - Discrete - HLMP-K105 274782-HLMP-K105
Manufacturer: Broadcom Limited Win Source Part Number: 274782-HLMP-K105 Packaging: Bulk Color: Red Mounting: Through Hole Forward Voltage: 1.8V Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 65mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm Current - Test: 20mA Wavelength - Dominant: 637nm Wavelength - Peak: 645nm Height (Max): 6.35mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Balance

Manufacturer: Broadcom Limited
Win Source Part Number: 274782-HLMP-K105
Packaging: Bulk
Color: Red
Mounting: Through Hole
Forward Voltage: 1.8V
Viewing Angle: 45°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 65mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 2.92mm
Current - Test: 20mA
Wavelength - Dominant: 637nm
Wavelength - Peak: 645nm
Height (Max): 6.35mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K105
Standard LEDs - Through Hole HLMP-K105
Standard LEDs - Through Hole Red Water Clear 645nm 65mcd

Standard LEDs - Through Hole Red Water Clear 645nm 65mcd

Buy Now Datasheet
Led, Red, T-1 (3Mm), 65Mcd, 637Nm; Led Color Broadcom - 39K9988 - Newark, An Avnet Company
Chicago, IL, United States
Led, Red, T-1 (3Mm), 65Mcd, 637Nm; Led Color Broadcom
39K9988
Led, Red, T-1 (3Mm), 65Mcd, 637Nm; Led Color Broadcom 39K9988
LED, RED, T-1 (3MM), 65MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:637nm; Luminous Intensity:65mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, RED, T-1 (3MM), 65MCD, 637NM; LED Color:Red; LED Mounting:Through Hole; Bulb Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:1.8V; Wavelength Typ:637nm; Luminous Intensity:65mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K105 516-1314-ND 274782-HLMP-K105 HLMP-K105 39K9988
Product Name T-1 (3mm), High Intensity, Double Heterojunction AlGaAs Red LED Lamp LED Indication - Discrete LED Indication - Discrete - HLMP-K105 Standard LEDs - Through Hole Led, Red, T-1 (3Mm), 65Mcd, 637Nm; Led Color Broadcom
LED Package: T-1 Radial T-1 (3mm)
LED Type Red Red Red; Red Red; Red
Peak Wavelength 645 nm (6450 Å) 645 nm (6450 Å) 637 nm (6370 Å) 637 nm (6370 Å)
Viewing Angle 45 degrees 45 degrees 45 degrees 45 degrees
Luminous Intensity 32.5 to 65 milliCandela 65 milliCandela 65 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918828 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1-3/4
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details