Broadcom Inc. 2 mm x 5 mm Rectangular LED Lamp HLMP-S501

Description
The HLMP-S501 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet
Description
The HLMP-S501 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
2 mm x 5 mm Rectangular LED Lamp - HLMP-S501 - Broadcom Inc.
San Jose, CA, USA
2 mm x 5 mm Rectangular LED Lamp
HLMP-S501
2 mm x 5 mm Rectangular LED Lamp HLMP-S501
The HLMP-S501 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

The HLMP-S501 is epoxy encapsulated lamp in rectangular package which is easily stacked in arrays or used for discrete front panel indicators. Contrast and light uniformity are enhanced by a special epoxy diffusion and tinting process

Supplier's Site
LEDs - 826852 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,HLMP-S501 20mA

Green diffused LED,HLMP-S501 20mA

Supplier's Site
LEDs - 826852P - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,HLMP-S501 20mA

Green diffused LED,HLMP-S501 20mA

Supplier's Site
LEDs - 1781620 - RS Components, Ltd.
Corby, Northants, United Kingdom
Green diffused LED,HLMP-S501 20mA

Green diffused LED,HLMP-S501 20mA

Supplier's Site
LED Indication - Discrete - 516-1285-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1285-ND
LED Indication - Discrete 516-1285-ND
Green 569nm LED Indication - Discrete Radial

Green 569nm LED Indication - Discrete Radial

Buy Now Datasheet
Led, Green, 5Mm X 2Mm, 4Mcd, 569Nm; Led Color Broadcom - 40K0017 - Newark, An Avnet Company
Chicago, IL, United States
Led, Green, 5Mm X 2Mm, 4Mcd, 569Nm; Led Color Broadcom
40K0017
Led, Green, 5Mm X 2Mm, 4Mcd, 569Nm; Led Color Broadcom 40K0017
LED, GREEN, 5MM X 2MM, 4MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:4mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

LED, GREEN, 5MM X 2MM, 4MCD, 569NM; LED Color:Green; LED Mounting:Through Hole; Bulb Size:2mm x 5mm; Forward Current If:20mA; Forward Voltage:2.2V; Wavelength Typ:569nm; Luminous Intensity:4mcd; Viewing Angle:110°; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-S501
Standard LEDs - Through Hole HLMP-S501
Standard LEDs - Through Hole Green Diffused 565nm 8mcd

Standard LEDs - Through Hole Green Diffused 565nm 8mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-S501 826852 826852P 516-1285-ND 40K0017 HLMP-S501
Product Name 2 mm x 5 mm Rectangular LED Lamp LEDs LEDs LED Indication - Discrete Led, Green, 5Mm X 2Mm, 4Mcd, 569Nm; Led Color Broadcom Standard LEDs - Through Hole
LED Package: 2mm x 5mm 2 x 5 x 8mm Radial 2mm x 5mm
LED Type Green Green; Green Green Green; Green
Peak Wavelength 565 nm (5650 Å) 569 nm (5690 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 110 degrees 110 degrees 110 degrees 110 degrees
Forward Current 25 milliamps 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 750 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLA560WBN2PT3-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 40 degrees
View Details
3 suppliers
Optoelectronics - LED Indication - Discrete - 1241865-SML-LXIL0603SIC-TR - Win Source Electronics
Specs
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 75 degrees
View Details
3 suppliers