Broadcom Inc. LED Indication - Discrete HLMP-EL27-TW000

Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet
Description
Amber 592nm LED Indication - Discrete 2.3V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-1389-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1389-ND
LED Indication - Discrete 516-1389-ND
Amber 592nm LED Indication - Discrete 2.3V Radial

Amber 592nm LED Indication - Discrete 2.3V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number 516-1389-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225382 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 300 x 20 x 7mm
LED Type Ultraviolet
Peak Wavelength 420 nm (4200 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail Loop lead
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details