Broadcom Inc. LED Indication - Discrete HLMP-EL24-NR000

Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.02V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL24-NR000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL24-NR000-ND
LED Indication - Discrete HLMP-EL24-NR000-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-EL24-NR000-ND
Product Name LED Indication - Discrete
LED Package: Radial
LED Type Amber
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 23 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736280 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 370 nm (3700 Å)
Viewing Angle 15 degrees
View Details
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 635 nm (6350 Å)
View Details
3.0X1.0MM RA. BLUE SMD LED - APA3010QBC/G-GX - Kingbright Corporation
Specs
LED Package: Right Angle-3.0X1.0mm
LED Type Blue
Peak Wavelength 465 nm (4650 Å)
View Details
3 suppliers