Broadcom Inc. Led, 5Mm, Alingap, 40X100Deg, Red-Orange; Led Colour Broadcom HLMP-HH63-TX0DD

Description
LED, 5MM, ALINGAP, 40X100DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:1.9cd; Viewing Angle:100°;RoHS Compliant: Yes
Description
LED, 5MM, ALINGAP, 40X100DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:1.9cd; Viewing Angle:100°;RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Led, 5Mm, Alingap, 40X100Deg, Red-Orange; Led Colour Broadcom - 36AJ9485 - Newark, An Avnet Company
Chicago, IL, United States
Led, 5Mm, Alingap, 40X100Deg, Red-Orange; Led Colour Broadcom
36AJ9485
Led, 5Mm, Alingap, 40X100Deg, Red-Orange; Led Colour Broadcom 36AJ9485
LED, 5MM, ALINGAP, 40X100DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:1.9cd; Viewing Angle:100°;RoHS Compliant: Yes

LED, 5MM, ALINGAP, 40X100DEG, RED-ORANGE; LED Colour:Red Orange; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2V; Wavelength Typ:615nm; Luminous Intensity:1.9cd; Viewing Angle:100°;RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 36AJ9485
Product Name Led, 5Mm, Alingap, 40X100Deg, Red-Orange; Led Colour Broadcom
LED Type Red; Orange
Peak Wavelength 615 nm (6150 Å)
Viewing Angle 100 degrees
Luminous Intensity 1900 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: Pigtail
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Viewing Angle 40 degrees
View Details