Broadcom Inc. T-1 (3mm) Ultra-Bright LED Lamp HLMP-K640

Description
This clear, non-diffused lamp out-perform conventional LED lamp. By utilizing new higher intensity material, we achieve superior product performance.
Request a Quote Datasheet
Description
This clear, non-diffused lamp out-perform conventional LED lamp. By utilizing new higher intensity material, we achieve superior product performance.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) Ultra-Bright LED Lamp - HLMP-K640 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) Ultra-Bright LED Lamp
HLMP-K640
T-1 (3mm) Ultra-Bright LED Lamp HLMP-K640
This clear, non-diffused lamp out-perform conventional LED lamp. By utilizing new higher intensity material, we achieve superior product performance.

This clear, non-diffused lamp out-perform conventional LED lamp. By utilizing new higher intensity material, we achieve superior product performance.

Supplier's Site
LED Indication - Discrete - HLMP-K640 - 920307-HLMP-K640 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-K640
920307-HLMP-K640
LED Indication - Discrete - HLMP-K640 920307-HLMP-K640
Manufacturer: Broadcom Limited Win Source Part Number: 920307-HLMP-K640 Features: Green 560nm LED Indication - Discrete 2.2V Radial Package: Bulk Package: Radial Mounting: Through Hole Family Name: HLMP-K640 Categories: Optoelectronics Case / Package: T-1 ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: ATIHLMP-K640-ND, ATIHLMP-K640, 516-HLMP-K640

Manufacturer: Broadcom Limited
Win Source Part Number: 920307-HLMP-K640
Features: Green 560nm LED Indication - Discrete 2.2V Radial
Package: Bulk
Package: Radial
Mounting: Through Hole
Family Name: HLMP-K640
Categories: Optoelectronics
Case / Package: T-1
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: ATIHLMP-K640-ND, ATIHLMP-K640, 516-HLMP-K640

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-K640-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-K640-ND
LED Indication - Discrete 516-HLMP-K640-ND
Green 560nm LED Indication - Discrete 2.2V Radial

Green 560nm LED Indication - Discrete 2.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-K640
Standard LEDs - Through Hole HLMP-K640
Standard LEDs - Through Hole Lamp Green

Standard LEDs - Through Hole Lamp Green

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-K640 920307-HLMP-K640 516-HLMP-K640-ND HLMP-K640
Product Name T-1 (3mm) Ultra-Bright LED Lamp LED Indication - Discrete - HLMP-K640 LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Green Green
Peak Wavelength 558 nm (5580 Å) 558 nm (5580 Å)
Viewing Angle 45 degrees 24 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225170 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
EXCELED™ series - SLI-343P8C - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Green
Peak Wavelength 560 nm (5600 Å)
View Details
2 suppliers