Broadcom Inc. T-1 (3 mm) GaP/GaAsP LED Lamps HLMP-Y402-G0000

Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3 mm) GaP/GaAsP LED Lamps - HLMP-Y402-G0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3 mm) GaP/GaAsP LED Lamps
HLMP-Y402-G0000
T-1 (3 mm) GaP/GaAsP LED Lamps HLMP-Y402-G0000
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.

This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles. Several intensity choices are available in each color for increased design flexibility.

Supplier's Site
LED Indication - Discrete - 516-3539-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-3539-ND
LED Indication - Discrete 516-3539-ND
Orange 605nm LED Indication - Discrete 2.1V Radial

Orange 605nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-Y402-G0000
Standard LEDs - Through Hole HLMP-Y402-G0000
Standard LEDs - Through Hole GaP Orange

Standard LEDs - Through Hole GaP Orange

Buy Now Datasheet
Led, Orange, 29Mcd, 605Nm; Led Color Broadcom - 83X9211 - Newark, An Avnet Company
Chicago, IL, United States
Led, Orange, 29Mcd, 605Nm; Led Color Broadcom
83X9211
Led, Orange, 29Mcd, 605Nm; Led Color Broadcom 83X9211
LED, ORANGE, 29MCD, 605NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:29mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

LED, ORANGE, 29MCD, 605NM; LED Color:Orange; LED Mounting:Through Hole; LED Case Size:T-1 (3mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:605nm; Luminous Intensity:29mcd; Viewing Angle:45°; Lens Shape:Round RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Y402-G0000 516-3539-ND HLMP-Y402-G0000 83X9211
Product Name T-1 (3 mm) GaP/GaAsP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole Led, Orange, 29Mcd, 605Nm; Led Color Broadcom
LED Package: T-1 Radial
LED Type Orange Orange Orange; Orange
Peak Wavelength 610 nm (6100 Å) 610 nm (6100 Å) 605 nm (6050 Å)
Viewing Angle 45 degrees 45 degrees 45 degrees
Luminous Intensity 29 milliCandela 29 milliCandela 29 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169851 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 4
View Details
High Power LEDs - MTG7-001I-XBD00-CW-0F51 - Marktech Optoelectronics
Specs
LED Package: Star Board with 1 LED
LED Type White
Viewing Angle 115 degrees
View Details
EXCELED™ series - SLI-343V8R - ROHM Semiconductor GmbH
ROHM Semiconductor GmbH
Specs
LED Package: Circleφ3
LED Type Red
Peak Wavelength 639 nm (6390 Å)
View Details
2 suppliers