Broadcom Inc. T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EL15-VY0DD

Description
These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps - HLMP-EL15-VY0DD - Broadcom Inc.
San Jose, CA, USA
T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps
HLMP-EL15-VY0DD
T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps HLMP-EL15-VY0DD
These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time. These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles. These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance AlInGaP (aluminum indium gallium phosphide) LEDs provide superior light output for excellent readability in sunlight and are extremely reliable. AlInGaP LED technology provides extremely stable light output over long periods of time.
These LED lamps are untinted, nondiffused, T-1 3 /4 packages incorporating second generation optics producing well defined spatial radiation patterns at specific viewing cone angles.
These lamps are made with an advanced optical grade epoxy offering superior high temperature and high moisture resistance performance in outdoor signal and sign applications. The maximum LED junction temperature limit of 130 degrees C enables high temperature operation in bright sunlight conditions. The epoxy contains both uv-a and uv-b inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - 516-HLMP-EL15-VY0DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EL15-VY0DDTB-ND
LED Indication - Discrete 516-HLMP-EL15-VY0DDTB-ND
Amber 590nm LED Indication - Discrete 2.02V Radial

Amber 590nm LED Indication - Discrete 2.02V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL15-VY0DD
Standard LEDs - Through Hole HLMP-EL15-VY0DD
Standard LEDs - Through Hole Amber, 590nm 15 Deg, 12000mcd max

Standard LEDs - Through Hole Amber, 590nm 15 Deg, 12000mcd max

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL15-VY0DD 516-HLMP-EL15-VY0DDTB-ND HLMP-EL15-VY0DD
Product Name T-1 3/4 (5 mm) Precision Optical Performance AlInGaP LED Lamps LED Indication - Discrete Standard LEDs - Through Hole
LED Package: T-1 3/4 Radial
LED Type Yellow Amber
Peak Wavelength 590 nm (5900 Å) 592 nm (5920 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736265 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1020 nm (10200 Å)
View Details
LED Indication - Discrete - SLI-343URCT31-ND - DigiKey
Specs
LED Package: Radial
LED Type Red
Peak Wavelength 620 nm (6200 Å)
View Details
2 suppliers
Specs
LED Type Red; Green; Multi-Colored; Green (x 1), Red (x 1)
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 60 degrees
View Details