Broadcom Inc. LED Indication - Discrete HLMP-Q105-P001S

Description
Red 637nm LED Indication - Discrete 1.8V Axial, Right Angle Bend (2.54mm Center)
Request a Quote Datasheet
Description
Red 637nm LED Indication - Discrete 1.8V Axial, Right Angle Bend (2.54mm Center)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-Q105-P001S-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-Q105-P001S-ND
LED Indication - Discrete HLMP-Q105-P001S-ND
Red 637nm LED Indication - Discrete 1.8V Axial, Right Angle Bend (2.54mm Center)

Red 637nm LED Indication - Discrete 1.8V Axial, Right Angle Bend (2.54mm Center)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Light Emitting Diodes (LED)
Product Number HLMP-Q105-P001S-ND
Product Name LED Indication - Discrete
LED Package: Axial, Right Angle Bend (2.54mm Center)
LED Type Red
Peak Wavelength 645 nm (6450 Å)
Viewing Angle 28 degrees
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 2103076 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
1W Mini High Power LED - ASMT-JL11-NNQ01 - Broadcom Inc.
Specs
LED Type Royal Blue
Peak Wavelength 450 nm (4500 Å)
Viewing Angle 165 degrees
View Details