Broadcom Inc. LED Indication - Discrete HSMA-A461-X83M1

Description
LED AMBER CLEAR 4PLCC SMD
Request a Quote Datasheet
Description
LED AMBER CLEAR 4PLCC SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HSMA-A461-X83M1CT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A461-X83M1CT-ND
LED Indication - Discrete 516-HSMA-A461-X83M1CT-ND
LED AMBER CLEAR 4PLCC SMD

LED AMBER CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-A461-X83M1DKR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A461-X83M1DKR-ND
LED Indication - Discrete 516-HSMA-A461-X83M1DKR-ND
LED AMBER CLEAR 4PLCC SMD

LED AMBER CLEAR 4PLCC SMD

Buy Now Datasheet
LED Indication - Discrete - 516-HSMA-A461-X83M1TR-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HSMA-A461-X83M1TR-ND
LED Indication - Discrete 516-HSMA-A461-X83M1TR-ND
Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Amber 590nm LED Indication - Discrete 2.2V 4-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-A461-X83M1
068205-HSMA-A461-X83M1
LED Indication - Discrete - HSMA-A461-X83M1 068205-HSMA-A461-X83M1
Manufacturer: Broadcom Limited Win Source Part Number: 068205-HSMA-A461-X83 M1 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 2.2V Viewing Angle: 50° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 3300mcd Lens Style/Size: Round with Domed Top, 2.20mm Current - Test: 50mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 3.87mm Categories: Optoelectronics Status: Active Case / Package: 4-PLCC Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Sufficient Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068205-HSMA-A461-X83M1
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 2.2V
Viewing Angle: 50°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 3300mcd
Lens Style/Size: Round with Domed Top, 2.20mm
Current - Test: 50mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 3.87mm
Categories: Optoelectronics
Status: Active
Case / Package: 4-PLCC
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Quantity per package: 2k pcs

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-A461-X83M1
Standard LEDs - SMD HSMA-A461-X83M1
Standard LEDs - SMD Amber AllnGaP 5600mcd 592nm

Standard LEDs - SMD Amber AllnGaP 5600mcd 592nm

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HSMA-A461-X83M1CT-ND 068205-HSMA-A461-X83M1 HSMA-A461-X83M1
Product Name LED Indication - Discrete LED Indication - Discrete - HSMA-A461-X83M1 Standard LEDs - SMD
LED Package: 4-PLCC
LED Type Amber Amber
Peak Wavelength 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 50 degrees 50 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Led Light Bar, Cool Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2461 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details
Circular high-brightness LED lamp - SLA560BN2T - ROHM Semiconductor GmbH
Specs
LED Package: Circleφ5
LED Type Blue; Transparent Colorless
Peak Wavelength 470 nm (4700 Å)
View Details