Broadcom Inc. LEDs HLMP-HG71-WY0DD

Description
LED 5mm,AlInGaP,Red,40X1 00deg
Request a Quote
Description
LED 5mm,AlInGaP,Red,40X1 00deg
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
LEDs - 1466140 - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 5mm,AlInGaP,Red,40X1 00deg

LED 5mm,AlInGaP,Red,40X100deg

Supplier's Site
LEDs - 1466169P - RS Components, Ltd.
Corby, Northants, United Kingdom
LED 5mm,AlInGaP,Red,40X1 00deg

LED 5mm,AlInGaP,Red,40X100deg

Supplier's Site
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-HG71-WY0DD
Standard LEDs - Through Hole HLMP-HG71-WY0DD
Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Red 40X100deg

Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Red 40X100deg

Buy Now

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 1466140 1466169P HLMP-HG71-WY0DD
Product Name LEDs LEDs Standard LEDs - Through Hole
LED Package: 5 dia. x 8.71mm
LED Type Red; Red
Peak Wavelength 630 nm (6300 Å)
Viewing Angle 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169855 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Red
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - F5D2 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details