Broadcom Inc. High Brightness 4mm Oval Blue LED with 45° x 90° Viewing Angle HLMP-LB3Y-VWPDD

Description
The Avago HLMP-LB3Y-VWPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet
Description
The Avago HLMP-LB3Y-VWPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Brightness 4mm Oval Blue LED with 45° x 90° Viewing Angle - HLMP-LB3Y-VWPDD - Broadcom Inc.
San Jose, CA, USA
High Brightness 4mm Oval Blue LED with 45° x 90° Viewing Angle
HLMP-LB3Y-VWPDD
High Brightness 4mm Oval Blue LED with 45° x 90° Viewing Angle HLMP-LB3Y-VWPDD
The Avago HLMP-LB3Y-VWPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

The Avago HLMP-LB3Y-VWPDD is a high-brightness 4mm oval blue LED device with a viewing angle of 45° x 90°, specifically designed for billboard and full-color sign applications. The oval-shaped radiation pattern and high luminous intensity of the device make it ideal for outdoor applications, where a wide viewing angle and readability under sunlight are essential. The package epoxy contains UV inhibitors protecting the device from long-term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-LB3Y-VWPDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-LB3Y-VWPDD-ND
LED Indication - Discrete HLMP-LB3Y-VWPDD-ND
Blue 468nm LED Indication - Discrete 3.1V Radial

Blue 468nm LED Indication - Discrete 3.1V Radial

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-LB3Y-VWPDD HLMP-LB3Y-VWPDD-ND
Product Name High Brightness 4mm Oval Blue LED with 45° x 90° Viewing Angle LED Indication - Discrete
LED Type Blue Blue
Peak Wavelength 465 nm (4650 Å) 465 nm (4650 Å)
Viewing Angle 45 to 90 degrees 45 degrees
Luminous Intensity 1150 to 1660 milliCandela 1380 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
View Details
Specs
LED Package: T-1-3/4
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
2.2X1.4MM GREEN SMD LED - AA2214ZGS - Kingbright Corporation
Specs
LED Package: PLCC SMD-2.2X1.4mm
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
3 suppliers