Broadcom Inc. Avago Technologies HSMA-C110 High Performance ChipLED HSMA-C110

Description
These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.
Request a Quote Datasheet
Description
These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Avago Technologies HSMA-C110 High Performance ChipLED - HSMA-C110 - Broadcom Inc.
San Jose, CA, USA
Avago Technologies HSMA-C110 High Performance ChipLED
HSMA-C110
Avago Technologies HSMA-C110 High Performance ChipLED HSMA-C110
These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.

These chip-type LEDs utilize Aluminum Indium Gallium Phosphide (AlInGaP) material technology. The AlInGaP material has a very high luminous efciency, capable of producing high light output over a wide range of drive currents. The available colors in this surface mount series are 592 nm Amber, 605 nm Orange, 626 nm Red for AS AlInGaP and 631 nm red for TS AlInGaP.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-C110
107417-HSMA-C110
LED Indication - Discrete - HSMA-C110 107417-HSMA-C110
Manufacturer: Broadcom Limited Win Source Part Number: 107417-HSMA-C110 Packaging: Reel - TR Color: Amber Mounting: Surface Mount, Right Angle Forward Voltage: 1.9V Viewing Angle: 130° Lens Color: White Lens Transparency: Diffused Millicandela Rating: 95mcd Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Height (Max): 1.00mm Categories: Optoelectronics Status: Active Case / Package: Chip LED Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 3k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 107417-HSMA-C110
Packaging: Reel - TR
Color: Amber
Mounting: Surface Mount, Right Angle
Forward Voltage: 1.9V
Viewing Angle: 130°
Lens Color: White
Lens Transparency: Diffused
Millicandela Rating: 95mcd
Lens Style/Size: Rectangle with Domed Top, 2.60mm x 1.00mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Height (Max): 1.00mm
Categories: Optoelectronics
Status: Active
Case / Package: Chip LED
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 3k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-1450-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1450-6-ND
LED Indication - Discrete 516-1450-6-ND
Amber 592nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Amber 592nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1450-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1450-2-ND
LED Indication - Discrete 516-1450-2-ND
Amber 592nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Amber 592nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
LED Indication - Discrete - 516-1450-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-1450-1-ND
LED Indication - Discrete 516-1450-1-ND
Amber 592nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Amber 592nm LED Indication - Discrete 1.9V 2-SMD, No Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C110
Standard LEDs - SMD HSMA-C110
Standard LEDs - SMD Amber Non-diffused 592nm 95mcd

Standard LEDs - SMD Amber Non-diffused 592nm 95mcd

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-C110 107417-HSMA-C110 516-1450-6-ND HSMA-C110
Product Name Avago Technologies HSMA-C110 High Performance ChipLED LED Indication - Discrete - HSMA-C110 LED Indication - Discrete Standard LEDs - SMD
LED Package: 3.2mm x 1.0mm x 1.5mm 2-SMD, No Lead
LED Type Amber Amber Amber
Peak Wavelength 595 nm (5950 Å) 592 nm (5920 Å) 595 nm (5950 Å)
Viewing Angle 130 degrees 130 degrees 130 degrees
Luminous Intensity 28.5 to 95 milliCandela 95 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1880402 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 20 x 20 x 4.2mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details