Broadcom Inc. Low Profile ChipLED HSMA-C130

Description
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet
Description
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Profile ChipLED - HSMA-C130 - Broadcom Inc.
San Jose, CA, USA
Low Profile ChipLED
HSMA-C130
Low Profile ChipLED HSMA-C130
This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

This ChipLED is design specifically for the membrane switch application. The request is to have the height as low as possible while retaining the footprint at the optimal size of a 0603 (1.6 X 0.8 mm) device. Apart from the membrane switch application, it is also suitable for use in application whereby low height is required
The part is intensity binned and color binned (except for red color). They come in 8 mm conductive tape and 7 inch diameter reel with 4000 units per reel which makes them compatible for automatic placement.

Supplier's Site
LED Indication - Discrete - HSMA-C130-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HSMA-C130-ND
LED Indication - Discrete HSMA-C130-ND
Amber 589nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Amber 589nm LED Indication - Discrete 2.05V 0603 (1608 Metric)

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-C130
Standard LEDs - SMD HSMA-C130
Standard LEDs - SMD Amber Thin Profile 480lm

Standard LEDs - SMD Amber Thin Profile 480lm

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-C130 HSMA-C130-ND HSMA-C130
Product Name Low Profile ChipLED LED Indication - Discrete Standard LEDs - SMD
LED Package: 8mm Tape on 7" Diameter Reel 0603 (1608 Metric)
LED Type Amber Amber
Peak Wavelength 591 nm (5910 Å) 591 nm (5910 Å)
Viewing Angle 110 degrees 110 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169856 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Green; Green
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic Infrared Light Emitting Diode - LED55C - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED Indication - Discrete - 516-ASMM-CJ03-BV3B2TR-ND - DigiKey
Specs
LED Package: 2-PLCC
LED Type Orange
Peak Wavelength 609 nm (6090 Å)
View Details