Broadcom Inc. LED Indication - Discrete HLMP-Q156-H0021

Description
Red 644nm LED Indication - Discrete 1.6V 2-SMD, Yoke Bend
Request a Quote Datasheet
Description
Red 644nm LED Indication - Discrete 1.6V 2-SMD, Yoke Bend
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-Q156-H0021-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-Q156-H0021-ND
LED Indication - Discrete HLMP-Q156-H0021-ND
Red 644nm LED Indication - Discrete 1.6V 2-SMD, Yoke Bend

Red 644nm LED Indication - Discrete 1.6V 2-SMD, Yoke Bend

Buy Now Datasheet
Laguna Hills, CA, United States
Optoelectronics - LED Indication - Discrete
1192380-HLMP-Q156-H0021
Optoelectronics - LED Indication - Discrete 1192380-HLMP-Q156-H0021
Win Source Part Number: 1192380-HLMP-Q156-H0 021 Category: Optoelectronics>LED Indication - Discrete Series: HLMP-Qxxx Color: Red Package: Tape & Reel (TR) Standard Package: 1,500 Mounting: SMD (SMT) Configuration: Standard Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7mcd Voltage - Forward (Vf) (Typ): 1.6V Current - Test: 0.5mA Wavelength - Dominant: 644nm Wavelength - Peak: 654nm Height (Max): 2.92mm Package / Case: 2-SMD, Yoke Bend Supplier Device Package: Yoke Lead Dimension: 2.09mm L x 2.21mm W Lens Style: Round with Domed Top Lens Size: 1.78mm Dia ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 2A (4 Weeks) REACH Status: REACH Unaffected HTSUS: 8541.41.0000 Mfr: Broadcom Limited Base Product Number: HLMP-Q156

Win Source Part Number: 1192380-HLMP-Q156-H0021
Category: Optoelectronics>LED Indication - Discrete
Series: HLMP-Qxxx
Color: Red
Package: Tape & Reel (TR)
Standard Package: 1,500
Mounting: SMD (SMT)
Configuration: Standard
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7mcd
Voltage - Forward (Vf) (Typ): 1.6V
Current - Test: 0.5mA
Wavelength - Dominant: 644nm
Wavelength - Peak: 654nm
Height (Max): 2.92mm
Package / Case: 2-SMD, Yoke Bend
Supplier Device Package: Yoke Lead
Dimension: 2.09mm L x 2.21mm W
Lens Style: Round with Domed Top
Lens Size: 1.78mm Dia
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 2A (4 Weeks)
REACH Status: REACH Unaffected
HTSUS: 8541.41.0000
Mfr: Broadcom Limited
Base Product Number: HLMP-Q156

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q156-H0021
Standard LEDs - SMD HLMP-Q156-H0021
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Q156-H0021-ND 1192380-HLMP-Q156-H0021 HLMP-Q156-H0021
Product Name LED Indication - Discrete Optoelectronics - LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Yoke Bend
LED Type Red Red; Red
Peak Wavelength 654 nm (6540 Å) 644 nm (6440 Å)
Viewing Angle 15 degrees 15 degrees
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details