Broadcom Inc. Led, Smd, R/a, Amber; Led Colour Broadcom HSMA-C110.

Description
LED, SMD, R/A, AMBER; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:95mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes
Datasheet
Description
LED, SMD, R/A, AMBER; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:95mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Led, Smd, R/a, Amber; Led Colour Broadcom - 92K0412 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, R/a, Amber; Led Colour Broadcom
92K0412
Led, Smd, R/a, Amber; Led Colour Broadcom 92K0412
LED, SMD, R/A, AMBER; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:95mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

LED, SMD, R/A, AMBER; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:1.9V; Wavelength Typ:592nm; Luminous Intensity:95mcd; Viewing Angle:130°; Lens Shape:Dome; Product Range:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 92K0412
Product Name Led, Smd, R/a, Amber; Led Colour Broadcom
Peak Wavelength 592 nm (5920 Å)
Viewing Angle 130 degrees
Luminous Intensity 95 milliCandela
Forward Current 20 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269565 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
High brightness Lens Type LED - CSL0901UT - ROHM Semiconductor USA, LLC
Specs
LED Type Red
Peak Wavelength 620 nm (6200 Å)
Optical Power Output 50 milliwatts
View Details
5 suppliers
LED Indication - Discrete - 67-1356-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: 1206 (3216 Metric)
LED Type Red
Peak Wavelength 640 nm (6400 Å)
View Details
4 suppliers