Broadcom Inc. LED Indication - Discrete HLMP-EL1G-130DD

Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-HLMP-EL1G-130DDTB-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EL1G-130DDTB-ND
LED Indication - Discrete 516-HLMP-EL1G-130DDTB-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-EL1G-130DDCT-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-EL1G-130DDCT-ND
LED Indication - Discrete 516-HLMP-EL1G-130DDCT-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-EL1G-130DD
Standard LEDs - Through Hole HLMP-EL1G-130DD
Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Amb 15deg

Standard LEDs - Through Hole Lamp,5mm,AlInGaP,Amb 15deg

Buy Now
Led, Amber, 35Cd, 590Nm, Th; Led Colour Broadcom - 69AC3062 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, 35Cd, 590Nm, Th; Led Colour Broadcom
69AC3062
Led, Amber, 35Cd, 590Nm, Th; Led Colour Broadcom 69AC3062
LED, AMBER, 35CD, 590NM, TH; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round;RoHS Compliant: Yes

LED, AMBER, 35CD, 590NM, TH; LED Colour:Amber; LED Mounting:Through Hole; LED Case Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:590nm; Luminous Intensity:35cd; Viewing Angle:15°; Lens Shape:Round;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-HLMP-EL1G-130DDTB-ND HLMP-EL1G-130DD 69AC3062
Product Name LED Indication - Discrete Standard LEDs - Through Hole Led, Amber, 35Cd, 590Nm, Th; Led Colour Broadcom
LED Package: Radial
LED Type Amber
Peak Wavelength 594 nm (5940 Å) 590 nm (5900 Å)
Viewing Angle 15 degrees 15 degrees
Luminous Intensity 25500 milliCandela 35000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1000 milliwatts
Array Array
Number of Array Elements 1
View Details
LED Indication - Discrete - 846-SLI-570YT3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Yellow
Peak Wavelength 591 nm (5910 Å)
View Details
3 suppliers
Led, Red, 2Mm, 8Mcd, 660Nm; Led Color Lumex - 04M4504 - Newark, An Avnet Company
ITW Electronic Component Solutions - Lumex
Specs
LED Type Red; Red
Peak Wavelength 660 nm (6600 Å)
Viewing Angle 180 degrees
View Details