Broadcom Inc. LED Indication - Discrete HLMP-Q106-VX011

Description
Red 644nm LED Indication - Discrete 2.4V 2-SMD, Flat Lead
Request a Quote Datasheet
Description
Red 644nm LED Indication - Discrete 2.4V 2-SMD, Flat Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - 516-4091-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-4091-2-ND
LED Indication - Discrete 516-4091-2-ND
Red 644nm LED Indication - Discrete 2.4V 2-SMD, Flat Lead

Red 644nm LED Indication - Discrete 2.4V 2-SMD, Flat Lead

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q106-VX011
Standard LEDs - SMD HLMP-Q106-VX011
Standard LEDs - SMD PolyDomeTS AlGaAsGW

Standard LEDs - SMD PolyDomeTS AlGaAsGW

Buy Now Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 516-4091-2-ND HLMP-Q106-VX011
Product Name LED Indication - Discrete Standard LEDs - SMD
LED Package: 2-SMD, Flat Leads
LED Type Red
Peak Wavelength 654 nm (6540 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 516-AAMD-CB33-STB02TR-ND - DigiKey
Specs
LED Package: 3-SMD, Gull Wing
LED Type Blue
Peak Wavelength 466 nm (4660 Å)
View Details