Broadcom Inc. Subminiature LED Lamps HLMP-P505

Description
Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet
Description
Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature LED Lamps - HLMP-P505 - Broadcom Inc.
San Jose, CA, USA
Subminiature LED Lamps
HLMP-P505
Subminiature LED Lamps HLMP-P505
Flat Top Package The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications. Lead Configurations All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Flat Top Package
The HLMP-P505 Series flat top lamps use an untinted, non-diffused, truncated lens to provide a wide radiation pattern that is necessary for use in backlighting applications.The flat top lamps are also ideal for use as emitters in light pipe applications.

Lead Configurations
All of these devices are made by encapsulating LED chips on axial lead frames to form molded epoxy subminiature lamp packages. For more information refer to Standard SMT and Through Hole Lead Bend Options for Subminiature LED Lamps datasheet.

Supplier's Site
LED Indication - Discrete - 516-HLMP-P505-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-P505-ND
LED Indication - Discrete 516-HLMP-P505-ND
Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads

Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads

Buy Now Datasheet
LED Indication - Discrete - HLMP-P505 - 873631-HLMP-P505 - Win Source Electronics
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-P505
873631-HLMP-P505
LED Indication - Discrete - HLMP-P505 873631-HLMP-P505
Manufacturer: Broadcom Limited Win Source Part Number: 873631-HLMP-P505 Features: Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads Package: Bulk Package: Axial, Flat Leads Mounting: Through Hole, Axial Family Name: HLMP-P505 Categories: Optoelectronics Case / Package: Axial ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 2A (4 Weeks) Estimated Pruduction Lead Time: 16 Weeks REACH Status: REACH Unaffected HTSUS: 8541.40.2000 Other Part Number: 516-HLMP-P505, HLMP-P505-ND

Manufacturer: Broadcom Limited
Win Source Part Number: 873631-HLMP-P505
Features: Green 569nm LED Indication - Discrete 2.1V Axial, Flat Leads
Package: Bulk
Package: Axial, Flat Leads
Mounting: Through Hole, Axial
Family Name: HLMP-P505
Categories: Optoelectronics
Case / Package: Axial
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 2A (4 Weeks)
Estimated Pruduction Lead Time: 16 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.40.2000
Other Part Number: 516-HLMP-P505, HLMP-P505-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-P505
Standard LEDs - Through Hole HLMP-P505
Standard LEDs - Through Hole Poly Ftop Green

Standard LEDs - Through Hole Poly Ftop Green

Buy Now Datasheet
Led, Smd, Flat, Grn; Led Colour Broadcom - 36AJ9489 - Newark, An Avnet Company
Chicago, IL, United States
Led, Smd, Flat, Grn; Led Colour Broadcom
36AJ9489
Led, Smd, Flat, Grn; Led Colour Broadcom 36AJ9489
LED, SMD, FLAT, GRN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:1.91mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:6.3mcd; Viewing Angle:125°; Lens Shape:Round; Product RoHS Compliant: Yes

LED, SMD, FLAT, GRN; LED Colour:Green; LED Mounting:Through Hole; LED Case Size:1.91mm; Forward Current If:30mA; Forward Voltage:2.1V; Wavelength Typ:569nm; Luminous Intensity:6.3mcd; Viewing Angle:125°; Lens Shape:Round; Product RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-P505 516-HLMP-P505-ND 873631-HLMP-P505 HLMP-P505 36AJ9489
Product Name Subminiature LED Lamps LED Indication - Discrete LED Indication - Discrete - HLMP-P505 Standard LEDs - Through Hole Led, Smd, Flat, Grn; Led Colour Broadcom
LED Package: 1.65mm Dia. Axial, Flat Leads
LED Type Green Green Green
Peak Wavelength 565 nm (5650 Å) 565 nm (5650 Å) 569 nm (5690 Å)
Viewing Angle 125 degrees 125 degrees 125 degrees
Luminous Intensity 6.3 milliCandela 6.3 milliCandela 6.3 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2121836 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 285 nm (2850 Å)
Viewing Angle 120 degrees
View Details
Specs
LED Package: T-1-3/4
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details