Broadcom Inc. T-1 (3mm) AllnGaP Led Lamps HLMP-Y701-G0000

Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet
Description
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
T-1 (3mm) AllnGaP Led Lamps - HLMP-Y701-G0000 - Broadcom Inc.
San Jose, CA, USA
T-1 (3mm) AllnGaP Led Lamps
HLMP-Y701-G0000
T-1 (3mm) AllnGaP Led Lamps HLMP-Y701-G0000
This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.

This family of T-1 lamps is widely used in general purpose indicator and back lighting applications. The optical design is balanced to yield superior light output and wide viewing angles.Several intensity choices are available in each color for increased design flexibility.

Supplier's Site
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-Y701-G0000
068169-HLMP-Y701-G0000
LED Indication - Discrete - HLMP-Y701-G0000 068169-HLMP-Y701-G0000
Manufacturer: Broadcom Limited Win Source Part Number: 068169-HLMP-Y701-G00 00 Packaging: Bulk Color: Amber Mounting: Through Hole Forward Voltage: 2V Viewing Angle: 45° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 400mcd Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm Current - Test: 20mA Wavelength - Dominant: 592nm Wavelength - Peak: 595nm Height (Max): 5.20mm Categories: Optoelectronics Status: Active Case / Package: T-1 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance Quantity per package: 2k pcs

Manufacturer: Broadcom Limited
Win Source Part Number: 068169-HLMP-Y701-G0000
Packaging: Bulk
Color: Amber
Mounting: Through Hole
Forward Voltage: 2V
Viewing Angle: 45°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 400mcd
Lens Style/Size: Round with Domed Top, 3mm (T-1), 3.10mm
Current - Test: 20mA
Wavelength - Dominant: 592nm
Wavelength - Peak: 595nm
Height (Max): 5.20mm
Categories: Optoelectronics
Status: Active
Case / Package: T-1
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 2k pcs

Buy Now Datasheet
LED Indication - Discrete - 516-HLMP-Y701-G0000-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-HLMP-Y701-G0000-ND
LED Indication - Discrete 516-HLMP-Y701-G0000-ND
Amber 592nm LED Indication - Discrete 2V Radial

Amber 592nm LED Indication - Discrete 2V Radial

Buy Now Datasheet
Led, Amber, T-1 (3Mm), 597 Nm, 2 V, 20 Ma, 400 Mcd Rohs Compliant Broadcom - 58Y4876 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 (3Mm), 597 Nm, 2 V, 20 Ma, 400 Mcd Rohs Compliant Broadcom
58Y4876
Led, Amber, T-1 (3Mm), 597 Nm, 2 V, 20 Ma, 400 Mcd Rohs Compliant Broadcom 58Y4876
LED, Amber, T-1 (3mm), 597 nm, 2 V, 20 mA, 400 mcd RoHS Compliant: Yes

LED, Amber, T-1 (3mm), 597 nm, 2 V, 20 mA, 400 mcd RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-Y701-G0000
Standard LEDs - Through Hole HLMP-Y701-G0000
Standard LEDs - Through Hole AllnGap Amber

Standard LEDs - Through Hole AllnGap Amber

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-Y701-G0000 068169-HLMP-Y701-G0000 516-HLMP-Y701-G0000-ND 58Y4876 HLMP-Y701-G0000
Product Name T-1 (3mm) AllnGaP Led Lamps LED Indication - Discrete - HLMP-Y701-G0000 LED Indication - Discrete Led, Amber, T-1 (3Mm), 597 Nm, 2 V, 20 Ma, 400 Mcd Rohs Compliant Broadcom Standard LEDs - Through Hole
LED Package: T-1 Radial
LED Type Amber Amber Amber
Peak Wavelength 595 nm (5950 Å) 592 nm (5920 Å) 595 nm (5950 Å)
Viewing Angle 45 degrees 45 degrees 45 degrees
Luminous Intensity 400000 milliCandela 400 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736364 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 1050 nm (10500 Å)
View Details
EXCELED™ series chip LED - SML-H12Y8T - ROHM Semiconductor GmbH
Specs
LED Package: 2x1.25 (t=0.8)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details
2 suppliers
Led Light Bar, Warm Wht, 1000Lm, 573Mm; Light Colour Ledvance - 85AC2460 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 10000 milliwatts
View Details