Broadcom Inc. Surface Mount LED Indicator HSMA-A101-S00J1

Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet
Description
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount LED Indicator - HSMA-A101-S00J1 - Broadcom Inc.
San Jose, CA, USA
Surface Mount LED Indicator
HSMA-A101-S00J1
Surface Mount LED Indicator HSMA-A101-S00J1
This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions. To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity. These LEDs are compatible with IR solder reflow process. The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

This family of SMT LEDs is packaged in the industry standard PLCC-2 package. These SMT LEDs have high reliability performance and are designed to work under a wide range of environmental conditions. This high reliability feature makes them ideally suited to be used under harsh interior automotive as well as interior signs application conditions.

To facilitate easy pick & place assembly, the LEDs are packed in EIA-compliant tape and reel. Every reel will be shipped in single intensity and color bin; except red color to provide close uniformity.

These LEDs are compatible with IR solder reflow process.

The super wide viewing angle at 120 degrees makes these LEDs ideally suited for panel, push button or general backlighting in automotive interior, office equipment, industrial equipment, and home appliances. The flat top emitting surface makes it easy for these LEDs to mate with light pipes. With the built-in reflector pushing up the intensity of the light output, these LEDs are also suitable to be used as LED pixels in interior electronic signs.

Supplier's Site
LED Indication - Discrete - 516-2120-2-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2120-2-ND
LED Indication - Discrete 516-2120-2-ND
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2120-6-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2120-6-ND
LED Indication - Discrete 516-2120-6-ND
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
LED Indication - Discrete - 516-2120-1-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
516-2120-1-ND
LED Indication - Discrete 516-2120-1-ND
Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Amber 590nm LED Indication - Discrete 1.9V 2-PLCC

Buy Now Datasheet
Laguna Hills, CA, United States
LED Indication - Discrete - HSMA-A101-S00J1
017012-HSMA-A101-S00J1
LED Indication - Discrete - HSMA-A101-S00J1 017012-HSMA-A101-S00J1
Manufacturer: Broadcom Limited Win Source Part Number: 017012-HSMA-A101-S00 J1 Packaging: Reel - TR Color: Amber Mounting: SMD (SMT) Forward Voltage: 1.9V Viewing Angle: 120° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 220mcd Lens Style/Size: Round with Flat Top, 2.20mm Current - Test: 20mA Wavelength - Dominant: 590nm Wavelength - Peak: 592nm Height (Max): 2.10mm Categories: Optoelectronics Status: Active Case / Package: 2-PLCC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Broadcom Limited
Win Source Part Number: 017012-HSMA-A101-S00J1
Packaging: Reel - TR
Color: Amber
Mounting: SMD (SMT)
Forward Voltage: 1.9V
Viewing Angle: 120°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 220mcd
Lens Style/Size: Round with Flat Top, 2.20mm
Current - Test: 20mA
Wavelength - Dominant: 590nm
Wavelength - Peak: 592nm
Height (Max): 2.10mm
Categories: Optoelectronics
Status: Active
Case / Package: 2-PLCC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HSMA-A101-S00J1
Standard LEDs - SMD HSMA-A101-S00J1
Standard LEDs - SMD Amber Epoxy Lens 590nm 220mcd

Standard LEDs - SMD Amber Epoxy Lens 590nm 220mcd

Buy Now

Technical Specifications

  Broadcom Inc. DigiKey Win Source Electronics VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HSMA-A101-S00J1 516-2120-2-ND 017012-HSMA-A101-S00J1 HSMA-A101-S00J1
Product Name Surface Mount LED Indicator LED Indication - Discrete LED Indication - Discrete - HSMA-A101-S00J1 Standard LEDs - SMD
LED Package: PLCC-2 2-PLCC
LED Type Yellow/Amber Amber Amber
Peak Wavelength 592 nm (5920 Å) 592 nm (5920 Å) 590 nm (5900 Å)
Viewing Angle 120 degrees 120 degrees 120 degrees
Luminous Intensity 180 to 320 milliCandela 220 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169849 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Ultra white
Array Array
Number of Array Elements 4
View Details
Specs
LED Type Red
Peak Wavelength 635 nm (6350 Å)
Viewing Angle 40 degrees
View Details