Broadcom Inc. LED Indication - Discrete - HLMP-Q156-H0031 HLMP-Q156-H0031

Description
Manufacturer: Broadcom Limited Win Source Part Number: 776046-HLMP-Q156-H00 31 Packaging: Reel package Color: Red Package: 2-SMD, Z-Bend Mounting: SMD Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7mcd Lens Style/Size: Round with Domed Top, 1.78mm Voltage - Forward (Vf) (Typ): 1.6V Current - Test: 0.5mA Wavelength - Dominant: 644nm Wavelength - Peak: 654nm Family Name: HLMP-Q156-H0031 Categories: Optoelectronics Dimension: 2.09mm L x 2.21mm W Manufacturer Package: Z-Bend Height (Maximum): 2.92mm Alternative Parts (Cross-Reference): LTST-T670EKT; 24-21SURC/S530-A2/TR 8; HLMP-Q156-H0000; HLMP-Q156-H0011; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet
Description
Manufacturer: Broadcom Limited Win Source Part Number: 776046-HLMP-Q156-H00 31 Packaging: Reel package Color: Red Package: 2-SMD, Z-Bend Mounting: SMD Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7mcd Lens Style/Size: Round with Domed Top, 1.78mm Voltage - Forward (Vf) (Typ): 1.6V Current - Test: 0.5mA Wavelength - Dominant: 644nm Wavelength - Peak: 654nm Family Name: HLMP-Q156-H0031 Categories: Optoelectronics Dimension: 2.09mm L x 2.21mm W Manufacturer Package: Z-Bend Height (Maximum): 2.92mm Alternative Parts (Cross-Reference): LTST-T670EKT; 24-21SURC/S530-A2/TR 8; HLMP-Q156-H0000; HLMP-Q156-H0011; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1,500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
LED Indication - Discrete - HLMP-Q156-H0031
776046-HLMP-Q156-H0031
LED Indication - Discrete - HLMP-Q156-H0031 776046-HLMP-Q156-H0031
Manufacturer: Broadcom Limited Win Source Part Number: 776046-HLMP-Q156-H00 31 Packaging: Reel package Color: Red Package: 2-SMD, Z-Bend Mounting: SMD Viewing Angle: 15° Lens Color: Colorless Lens Transparency: Clear Millicandela Rating: 7mcd Lens Style/Size: Round with Domed Top, 1.78mm Voltage - Forward (Vf) (Typ): 1.6V Current - Test: 0.5mA Wavelength - Dominant: 644nm Wavelength - Peak: 654nm Family Name: HLMP-Q156-H0031 Categories: Optoelectronics Dimension: 2.09mm L x 2.21mm W Manufacturer Package: Z-Bend Height (Maximum): 2.92mm Alternative Parts (Cross-Reference): LTST-T670EKT; 24-21SURC/S530-A2/TR 8; HLMP-Q156-H0000; HLMP-Q156-H0011; Introduction Date: November 24, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1,500

Manufacturer: Broadcom Limited
Win Source Part Number: 776046-HLMP-Q156-H0031
Packaging: Reel package
Color: Red
Package: 2-SMD, Z-Bend
Mounting: SMD
Viewing Angle: 15°
Lens Color: Colorless
Lens Transparency: Clear
Millicandela Rating: 7mcd
Lens Style/Size: Round with Domed Top, 1.78mm
Voltage - Forward (Vf) (Typ): 1.6V
Current - Test: 0.5mA
Wavelength - Dominant: 644nm
Wavelength - Peak: 654nm
Family Name: HLMP-Q156-H0031
Categories: Optoelectronics
Dimension: 2.09mm L x 2.21mm W
Manufacturer Package: Z-Bend
Height (Maximum): 2.92mm
Alternative Parts (Cross-Reference): LTST-T670EKT; 24-21SURC/S530-A2/TR8; HLMP-Q156-H0000; HLMP-Q156-H0011;
Introduction Date: November 24, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500

Buy Now Datasheet
LED Indication - Discrete - HLMP-Q156-H0031-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-Q156-H0031-ND
LED Indication - Discrete HLMP-Q156-H0031-ND
Red 644nm LED Indication - Discrete 1.6V 2-SMD, Z-Bend

Red 644nm LED Indication - Discrete 1.6V 2-SMD, Z-Bend

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - SMD
HLMP-Q156-H0031
Standard LEDs - SMD HLMP-Q156-H0031
Standard LEDs - SMD Poly Dome Red

Standard LEDs - SMD Poly Dome Red

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 776046-HLMP-Q156-H0031 HLMP-Q156-H0031-ND HLMP-Q156-H0031
Product Name LED Indication - Discrete - HLMP-Q156-H0031 LED Indication - Discrete Standard LEDs - SMD
LED Type Red; Red Red
Peak Wavelength 644 nm (6440 Å) 654 nm (6540 Å)
Viewing Angle 15 degrees 15 degrees
Forward Voltage 1.6 volts 1.6 volts
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2169845 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; White
Array Array
Number of Array Elements 1
View Details
Specs
LED Package: T-1
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details