Broadcom Inc. 4mm Standard Oval LED HLMP-LB65-RU0DD

Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet
Description
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
4mm Standard Oval LED - HLMP-LB65-RU0DD - Broadcom Inc.
San Jose, CA, USA
4mm Standard Oval LED
HLMP-LB65-RU0DD
4mm Standard Oval LED HLMP-LB65-RU0DD
These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

These Precision Optical Performance Oval LEDs are specifically designed for full color/video and passenger information signs. The oval shaped radiation pattern and high luminous intensity ensure that these devices are excellent for wide field of view outdoor applications where a wide viewing angle and readability in sunlight are essential. The package epoxy contains both UV-A and UV-B inhibitors to reduce the effects of long term exposure to direct sunlight.

Supplier's Site
LED Indication - Discrete - HLMP-LB65-RU0DD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-LB65-RU0DD-ND
LED Indication - Discrete HLMP-LB65-RU0DD-ND
Blue 470nm LED Indication - Discrete 3.2V Radial

Blue 470nm LED Indication - Discrete 3.2V Radial

Buy Now Datasheet
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
HLMP-LB65-RU0DD
Standard LEDs - Through Hole HLMP-LB65-RU0DD
Standard LEDs - Through Hole Blue Diffused 50X100deg

Standard LEDs - Through Hole Blue Diffused 50X100deg

Buy Now Datasheet

Technical Specifications

  Broadcom Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-LB65-RU0DD HLMP-LB65-RU0DD-ND HLMP-LB65-RU0DD
Product Name 4mm Standard Oval LED LED Indication - Discrete Standard LEDs - Through Hole
LED Package: 4mm Oval Radial
LED Type Blue Blue
Peak Wavelength 470 nm (4700 Å) 464 nm (4640 Å)
Viewing Angle 50 to 100 degrees 50 to 100 degrees
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1918848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Red; Super red
Optical Power Output 24 milliwatts
Array Array
View Details
Subminiature Emitter (IRLED) - LIM373ES - Light in Motion LLC
Specs
LED Type Infrared
Peak Wavelength 875 nm (8750 Å)
Forward Current 65 milliamps
View Details