Broadcom Inc. LED Indication - Discrete HLMP-EL2B-XYLDD

Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet
Description
Amber 590nm LED Indication - Discrete 2.1V Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Indication - Discrete - HLMP-EL2B-XYLDD-ND - DigiKey
Thief River Falls, MN, United States
LED Indication - Discrete
HLMP-EL2B-XYLDD-ND
LED Indication - Discrete HLMP-EL2B-XYLDD-ND
Amber 590nm LED Indication - Discrete 2.1V Radial

Amber 590nm LED Indication - Discrete 2.1V Radial

Buy Now Datasheet
Led, Amber, T-1 3/4 (5Mm), 12Cd, 594.5Nm; Led Color Broadcom - 45P6719 - Newark, An Avnet Company
Chicago, IL, United States
Led, Amber, T-1 3/4 (5Mm), 12Cd, 594.5Nm; Led Color Broadcom
45P6719
Led, Amber, T-1 3/4 (5Mm), 12Cd, 594.5Nm; Led Color Broadcom 45P6719
LED, AMBER, T-1 3/4 (5MM), 12CD, 594.5NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:594.5nm; Luminous Intensity:12cd; Viewing Angle:23°; MSL:- RoHS Compliant: Yes

LED, AMBER, T-1 3/4 (5MM), 12CD, 594.5NM; LED Color:Amber; LED Mounting:Through Hole; Bulb Size:T-1 3/4 (5mm); Forward Current If:20mA; Forward Voltage:2.1V; Wavelength Typ:594.5nm; Luminous Intensity:12cd; Viewing Angle:23°; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number HLMP-EL2B-XYLDD-ND 45P6719
Product Name LED Indication - Discrete Led, Amber, T-1 3/4 (5Mm), 12Cd, 594.5Nm; Led Color Broadcom
LED Package: Radial T-1 3/4 (5mm)
LED Type Amber Amber
Peak Wavelength 594 nm (5940 Å) 594 nm (5945 Å)
Viewing Angle 23 degrees 23 degrees
Luminous Intensity 9600 milliCandela 12000 milliCandela
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946421 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type White; Neutral white
Array Array
Number of Array Elements 1
View Details
Optoelectronics - LED Indication - Discrete - 1241879-SML-LX0805SGC-TR - Win Source Electronics
ITW Electronic Component Solutions - Lumex
Specs
LED Type Green; Green
Peak Wavelength 565 nm (5650 Å)
Viewing Angle 140 degrees
View Details
3 suppliers